Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M000FKEK70

Description
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M000FKEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000FKEK70-ND
Through Hole Resistors CMF5510M000FKEK70-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5510M000FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510M000FKEK70
Metal Film Resistors - CMF5510M000FKEK70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 10M 1% T-1 Ek E3 Vishay - 68P0115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10M 1% T-1 Ek E3 Vishay
68P0115
Cmf-55-70 10M 1% T-1 Ek E3 Vishay 68P0115
CMF-55-70 10M 1% T-1 EK e3

CMF-55-70 10M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000FKEK70-ND CMF5510M000FKEK70 68P0115
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 10M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details