Vishay Precision Group RES 10.0M OHM 1/2W 1% AXIAL CMF5510M000FKEK

Description
RES 10.0Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0M OHM 1/2W 1% AXIAL - CMF5510M000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0M OHM 1/2W 1% AXIAL
CMF5510M000FKEK
RES 10.0M OHM 1/2W 1% AXIAL CMF5510M000FKEK
RES 10.0Mohm 1/2W 1% AXIAL

RES 10.0Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.0MHJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0MHJ-ND
Through Hole Resistors CMF10.0MHJ-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.5W Resistor - 53-CMF5510M000FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
53-CMF5510M000FKEK
Through-Hole 0.5W Resistor 53-CMF5510M000FKEK
Metal Film Resistor, 10MR, 1%, 0.5W, Axial, Through Hole Product overview: CMF5510M000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510M000FKEK can be used for catalog matching and distributor lookup.

Metal Film Resistor, 10MR, 1%, 0.5W, Axial, Through Hole Product overview: CMF5510M000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510M000FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 10Mohm, 500Mw, 1%; Resistance Vishay - 65K2372 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Mohm, 500Mw, 1%; Resistance Vishay
65K2372
Metal Film Resistor, 10Mohm, 500Mw, 1%; Resistance Vishay 65K2372
METAL FILM RESISTOR, 10MOHM, 500mW, 1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10MOHM, 500mW, 1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5510M000FKEK CMF10.0MHJ-ND 53-CMF5510M000FKEK 65K2372
Product Name RES 10.0M OHM 1/2W 1% AXIAL Through Hole Resistors Through-Hole 0.5W Resistor Metal Film Resistor, 10Mohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details