Vishay Precision Group RES 10.0M OHM 1/2W 1% AXIAL CMF5510M000FKEB

Description
RES 10.0Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0M OHM 1/2W 1% AXIAL - CMF5510M000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0M OHM 1/2W 1% AXIAL
CMF5510M000FKEB
RES 10.0M OHM 1/2W 1% AXIAL CMF5510M000FKEB
RES 10.0Mohm 1/2W 1% AXIAL

RES 10.0Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-4291-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4291-1-ND
Through Hole Resistors 541-4291-1-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-4291-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4291-2-ND
Through Hole Resistors 541-4291-2-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Mohm, 500 Mw, 1%; Resistance Vishay - 68P0114 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Mohm, 500 Mw, 1%; Resistance Vishay
68P0114
Metal Film Resistor, 10 Mohm, 500 Mw, 1%; Resistance Vishay 68P0114
METAL FILM RESISTOR, 10 MOHM, 500 MW, 1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 MOHM, 500 MW, 1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8116 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8116
Metal Film Resistor, 10 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8116
METAL FILM RESISTOR, 10 MOHM, 500 MW, 1%, FULL REEL; Resistance:10Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 10 MOHM, 500 MW, 1%, FULL REEL; Resistance:10Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, 10M, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4544
Res, 10M, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4544
RES, 10M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5510M000FKEB 541-4291-1-ND 68P0114 83R8116 13AJ4544
Product Name RES 10.0M OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 10 Mohm, 500 Mw, 1%; Resistance Vishay Metal Film Resistor, 10 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay Res, 10M, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers