RES 10.0Mohm 1/2W 1% AXIAL
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 10MOHM, 500mW, 1%; Resistance:10Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5510M000FHEK | CMF10.0MHA-ND | 63M2681 |
| Product Name | RES 10.0M OHM 1/2W 1% AXIAL | Through Hole Resistors | Metal Film Resistor, 10Mohm, 500Mw, 1%; Resistance Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 1.00E7 ohms | 1.00E7 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.6000 watts | 0.5000 watts |
| Configuration | Single Resistor | Single Resistor |