Vishay Intertechnology, Inc. RES 10M OHM 1/2W 1% AXIAL CMF5510M000FHEB

Description
RES 10Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W 1% AXIAL - CMF5510M000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 1% AXIAL
CMF5510M000FHEB
RES 10M OHM 1/2W 1% AXIAL CMF5510M000FHEB
RES 10Mohm 1/2W 1% AXIAL

RES 10Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000FHEB-ND
Through Hole Resistors CMF5510M000FHEB-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10M 1% T-2 Eb E3 Vishay - 68P0111 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M 1% T-2 Eb E3 Vishay
68P0111
Cmf-55 10M 1% T-2 Eb E3 Vishay 68P0111
CMF-55 10M 1% T-2 EB e3

CMF-55 10M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000FHEB CMF5510M000FHEB-ND 68P0111
Product Name RES 10M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details