Vishay Intertechnology, Inc. RES 10M OHM 1/2W .5% AXIAL CMF5510M000DHEK

Description
RES 10Mohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W .5% AXIAL - CMF5510M000DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W .5% AXIAL
CMF5510M000DHEK
RES 10M OHM 1/2W .5% AXIAL CMF5510M000DHEK
RES 10Mohm 1/2W .5% AXIAL

RES 10Mohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M000DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000DHEK-ND
Through Hole Resistors CMF5510M000DHEK-ND
10 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10M .5% T-2 Ek E3 Vishay - 68P0105 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M .5% T-2 Ek E3 Vishay
68P0105
Cmf-55 10M .5% T-2 Ek E3 Vishay 68P0105
CMF-55 10M .5% T-2 EK e3

CMF-55 10M .5% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF5510M000DHEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF5510M000DHEK
Through Hole Resistors CMF5510M000DHEK
RES 10M OHM 1/2W .5% AXIAL

RES 10M OHM 1/2W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5510M000DHEK CMF5510M000DHEK-ND 68P0105 CMF5510M000DHEK
Product Name RES 10M OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10M .5% T-2 Ek E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.00E7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers