10 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 10Mohm 1/2W .5% AXIAL
RES 10M OHM 1/2W .5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF5510M000DHBF-ND | CMF5510M000DHBF | CMF5510M000DHBF | 68P0103 |
| Product Name | Through Hole Resistors | RES 10M OHM 1/2W .5% AXIAL | Through Hole Resistors | Cmf-55 10M .5% T-2 B14 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |