Vishay Intertechnology, Inc. RES 10.702K OHM 1/2W 1% AXIAL CMF5510K702FKBF

Description
RES 10.702Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.702Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.702K OHM 1/2W 1% AXIAL - CMF5510K702FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.702K OHM 1/2W 1% AXIAL
CMF5510K702FKBF
RES 10.702K OHM 1/2W 1% AXIAL CMF5510K702FKBF
RES 10.702Kohm 1/2W 1% AXIAL

RES 10.702Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K702FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K702FKBF-ND
Through Hole Resistors CMF5510K702FKBF-ND
10.702 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.702 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.702K 1% T-1 B14 Vishay - 68P0098 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.702K 1% T-1 B14 Vishay
68P0098
Cmf-55 10.702K 1% T-1 B14 Vishay 68P0098
CMF-55 10.702K 1% T-1 B14

CMF-55 10.702K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K702FKBF CMF5510K702FKBF-ND 68P0098
Product Name RES 10.702K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.702K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10702 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details