Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K700FKBF

Description
10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K700FKBF-ND
Through Hole Resistors CMF5510K700FKBF-ND
10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7K OHM 1/2W 1% AXIAL - CMF5510K700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W 1% AXIAL
CMF5510K700FKBF
RES 10.7K OHM 1/2W 1% AXIAL CMF5510K700FKBF
RES 10.7Kohm 1/2W 1% AXIAL

RES 10.7Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,107Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7148
Resistor,metal Film,107Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7148
Resistor,Metal Film,107KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,107KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K700FKBF-ND CMF5510K700FKBF 40C7148
Product Name Through Hole Resistors RES 10.7K OHM 1/2W 1% AXIAL Resistor,metal Film,107Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers