Vishay Precision Group Metal Film Resistors - CMF5510K700FHKA

Description
Metal Film Resistors - Through Hole CMF-55 10.7K 1% T-2 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 10.7K 1% T-2 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5510K700FHKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510K700FHKA
Metal Film Resistors - CMF5510K700FHKA
Metal Film Resistors - Through Hole CMF-55 10.7K 1% T-2 K36

Metal Film Resistors - Through Hole CMF-55 10.7K 1% T-2 K36

Supplier's Site
Cmf-55 10.7K 1% T-2 K36 Vishay - 68P0094 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7K 1% T-2 K36 Vishay
68P0094
Cmf-55 10.7K 1% T-2 K36 Vishay 68P0094
CMF-55 10.7K 1% T-2 K36

CMF-55 10.7K 1% T-2 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5510K700FHKA 68P0094
Product Name Metal Film Resistors - Cmf-55 10.7K 1% T-2 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details