Vishay Intertechnology, Inc. RES 10.7K OHM 1/2W .5% AXIAL CMF5510K700DHEA

Description
RES 10.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/2W .5% AXIAL - CMF5510K700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W .5% AXIAL
CMF5510K700DHEA
RES 10.7K OHM 1/2W .5% AXIAL CMF5510K700DHEA
RES 10.7Kohm 1/2W .5% AXIAL

RES 10.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K700DHEA-ND
Through Hole Resistors CMF5510K700DHEA-ND
10.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.7K .5% T-2 Ea E3 Vishay - 68P0089 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7K .5% T-2 Ea E3 Vishay
68P0089
Cmf-55 10.7K .5% T-2 Ea E3 Vishay 68P0089
CMF-55 10.7K .5% T-2 EA e3

CMF-55 10.7K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K700DHEA CMF5510K700DHEA-ND 68P0089
Product Name RES 10.7K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10.7K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers