Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF5510K700CER8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5510K700CER8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5510K700CER8
Vishay/DaleMetal Film Resistors - CMF5510K700CER8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 10.7 Kohm, +/0.25 Percent, 25 Ppm Vishay - 40C7141 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 10.7 Kohm, +/0.25 Percent, 25 Ppm Vishay
40C7141
Cmf55, 10.7 Kohm, +/0.25 Percent, 25 Ppm Vishay 40C7141
CMF55, 10.7 kOhm, +/- 0.25 Percent, 25 ppm

CMF55, 10.7 kOhm, +/- 0.25 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5510K700CER8 40C7141
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 10.7 Kohm, +/0.25 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details