Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K700CER6

Description
10.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K700CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K700CER6-ND
Through Hole Resistors CMF5510K700CER6-ND
10.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7K OHM 1/2W .25% AXIAL - CMF5510K700CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W .25% AXIAL
CMF5510K700CER6
RES 10.7K OHM 1/2W .25% AXIAL CMF5510K700CER6
RES 10.7Kohm 1/2W .25% AXIAL

RES 10.7Kohm 1/2W .25% AXIAL

Supplier's Site
Resistor,metal Film,107Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 40C7139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
40C7139
Resistor,metal Film,107Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 40C7139
Resistor,Metal Film,107KOhms,250WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,107KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K700CER6-ND CMF5510K700CER6 40C7139
Product Name Through Hole Resistors RES 10.7K OHM 1/2W .25% AXIAL Resistor,metal Film,107Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers