Vishay Intertechnology, Inc. RES 10.7K OHM 1/2W .25% AXIAL CMF5510K700CEEA

Description
RES 10.7Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/2W .25% AXIAL - CMF5510K700CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W .25% AXIAL
CMF5510K700CEEA
RES 10.7K OHM 1/2W .25% AXIAL CMF5510K700CEEA
RES 10.7Kohm 1/2W .25% AXIAL

RES 10.7Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K700CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K700CEEA-ND
Through Hole Resistors CMF5510K700CEEA-ND
10.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.7K .25% T-9 Ea E3 Vishay - 68P0087 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7K .25% T-9 Ea E3 Vishay
68P0087
Cmf-55 10.7K .25% T-9 Ea E3 Vishay 68P0087
CMF-55 10.7K .25% T-9 EA e3

CMF-55 10.7K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K700CEEA CMF5510K700CEEA-ND 68P0087
Product Name RES 10.7K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 10.7K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers