Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K600BHBF

Description
10.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K600BHBF-ND
Through Hole Resistors CMF5510K600BHBF-ND
10.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5510K600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510K600BHBF
Metal Film Resistors - CMF5510K600BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,106Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,106Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7117
Resistor,metal Film,106Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7117
Resistor,Metal Film,106KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,106KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K600BHBF-ND CMF5510K600BHBF 40C7117
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,106Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers