Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K600BEEA70

Description
10.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K600BEEA70-ND
Through Hole Resistors CMF5510K600BEEA70-ND
10.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.6K OHM 1/2W .1% AXIAL - CMF5510K600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.6K OHM 1/2W .1% AXIAL
CMF5510K600BEEA70
RES 10.6K OHM 1/2W .1% AXIAL CMF5510K600BEEA70
RES 10.6Kohm 1/2W .1% AXIAL

RES 10.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 10.6K .1% T-9 Ea E3 Vishay - 68P0074 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10.6K .1% T-9 Ea E3 Vishay
68P0074
Cmf-55-70 10.6K .1% T-9 Ea E3 Vishay 68P0074
CMF-55-70 10.6K .1% T-9 EA e3

CMF-55-70 10.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K600BEEA70-ND CMF5510K600BEEA70 68P0074
Product Name Through Hole Resistors RES 10.6K OHM 1/2W .1% AXIAL Cmf-55-70 10.6K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details