Vishay Intertechnology, Inc. RES 10.5K OHM 1/2W 1% AXIAL CMF5510K500FHRE

Description
RES 10.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/2W 1% AXIAL - CMF5510K500FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W 1% AXIAL
CMF5510K500FHRE
RES 10.5K OHM 1/2W 1% AXIAL CMF5510K500FHRE
RES 10.5Kohm 1/2W 1% AXIAL

RES 10.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K500FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K500FHRE-ND
Through Hole Resistors CMF5510K500FHRE-ND
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.5K 1% T-2 R36 Vishay - 68P0070 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.5K 1% T-2 R36 Vishay
68P0070
Cmf-55 10.5K 1% T-2 R36 Vishay 68P0070
CMF-55 10.5K 1% T-2 R36

CMF-55 10.5K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K500FHRE CMF5510K500FHRE-ND 68P0070
Product Name RES 10.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.5K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details