Vishay Precision Group Through Hole Resistors CMF5510K500FHEB

Description
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF10.5KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.5KHFTR-ND
Through Hole Resistors CMF10.5KHFTR-ND
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.5KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.5KHFCT-ND
Through Hole Resistors CMF10.5KHFCT-ND
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.5K OHM 1/2W 1% AXIAL - CMF5510K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W 1% AXIAL
CMF5510K500FHEB
RES 10.5K OHM 1/2W 1% AXIAL CMF5510K500FHEB
RES 10.5Kohm 1/2W 1% AXIAL

RES 10.5Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 10.5 Kohm, 500 Mw, 1%; Resistance Vishay - 68P0068 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10.5 Kohm, 500 Mw, 1%; Resistance Vishay
68P0068
Metal Film Resistor, 10.5 Kohm, 500 Mw, 1%; Resistance Vishay 68P0068
METAL FILM RESISTOR, 10.5 KOHM, 500 MW, 1%; Resistance:10.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10.5 KOHM, 500 MW, 1%; Resistance:10.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 10.5 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10.5 Kohm, 500 Mw, 1%; Resistance Vishay
83R8115
Resistor, Metal Film, 10.5 Kohm, 500 Mw, 1%; Resistance Vishay 83R8115
RESISTOR, METAL FILM, 10.5 KOHM, 500 MW, 1%; Resistance:10.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10.5 KOHM, 500 MW, 1%; Resistance:10.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF10.5KHFTR-ND CMF5510K500FHEB 68P0068
Product Name Through Hole Resistors RES 10.5K OHM 1/2W 1% AXIAL Metal Film Resistor, 10.5 Kohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details