Vishay Intertechnology, Inc. RES 10.5K OHM 1/2W .5% AXIAL CMF5510K500DHEB

Description
RES 10.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/2W .5% AXIAL - CMF5510K500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W .5% AXIAL
CMF5510K500DHEB
RES 10.5K OHM 1/2W .5% AXIAL CMF5510K500DHEB
RES 10.5Kohm 1/2W .5% AXIAL

RES 10.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K500DHEB-ND
Through Hole Resistors CMF5510K500DHEB-ND
10.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.5K .5% T-2 Eb E3 Vishay - 68P0065 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.5K .5% T-2 Eb E3 Vishay
68P0065
Cmf-55 10.5K .5% T-2 Eb E3 Vishay 68P0065
CMF-55 10.5K .5% T-2 EB e3

CMF-55 10.5K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K500DHEB CMF5510K500DHEB-ND 68P0065
Product Name RES 10.5K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10.5K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details