Vishay Intertechnology, Inc. RES 10.5K OHM 1/2W .1% AXIAL CMF5510K500BHRE

Description
RES 10.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/2W .1% AXIAL - CMF5510K500BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W .1% AXIAL
CMF5510K500BHRE
RES 10.5K OHM 1/2W .1% AXIAL CMF5510K500BHRE
RES 10.5Kohm 1/2W .1% AXIAL

RES 10.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K500BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K500BHRE-ND
Through Hole Resistors CMF5510K500BHRE-ND
10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.5K .1% T-2 R36 Vishay - 68P0063 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.5K .1% T-2 R36 Vishay
68P0063
Cmf-55 10.5K .1% T-2 R36 Vishay 68P0063
CMF-55 10.5K .1% T-2 R36

CMF-55 10.5K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K500BHRE CMF5510K500BHRE-ND 68P0063
Product Name RES 10.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 10.5K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details