Vishay Intertechnology, Inc. RES 10.5K OHM 1/2W .1% AXIAL CMF5510K500BEBF

Description
RES 10.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/2W .1% AXIAL - CMF5510K500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W .1% AXIAL
CMF5510K500BEBF
RES 10.5K OHM 1/2W .1% AXIAL CMF5510K500BEBF
RES 10.5Kohm 1/2W .1% AXIAL

RES 10.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K500BEBF-ND
Through Hole Resistors CMF5510K500BEBF-ND
10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,105Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,105Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7095
Resistor,metal Film,105Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7095
Resistor,Metal Film,105KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,105KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K500BEBF CMF5510K500BEBF-ND 40C7095
Product Name RES 10.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,105Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details