Vishay Intertechnology, Inc. RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BHRE

Description
RES 10.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/2W .1% AXIAL - CMF5510K400BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/2W .1% AXIAL
CMF5510K400BHRE
RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BHRE
RES 10.4Kohm 1/2W .1% AXIAL

RES 10.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K400BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K400BHRE-ND
Through Hole Resistors CMF5510K400BHRE-ND
10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.4K .1% T-2 R36 Vishay - 68P0057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.4K .1% T-2 R36 Vishay
68P0057
Cmf-55 10.4K .1% T-2 R36 Vishay 68P0057
CMF-55 10.4K .1% T-2 R36

CMF-55 10.4K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K400BHRE CMF5510K400BHRE-ND 68P0057
Product Name RES 10.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 10.4K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details