Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K400BHR6

Description
10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K400BHR6-ND
Through Hole Resistors CMF5510K400BHR6-ND
10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.4K OHM 1/2W .1% AXIAL - CMF5510K400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/2W .1% AXIAL
CMF5510K400BHR6
RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BHR6
RES 10.4Kohm 1/2W .1% AXIAL

RES 10.4Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,104Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,104Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7091
Resistor,metal Film,104Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7091
Resistor,Metal Film,104KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,104KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K400BHR6-ND CMF5510K400BHR6 40C7091
Product Name Through Hole Resistors RES 10.4K OHM 1/2W .1% AXIAL Resistor,metal Film,104Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details