Vishay Intertechnology, Inc. RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BER6

Description
RES 10.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/2W .1% AXIAL - CMF5510K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/2W .1% AXIAL
CMF5510K400BER6
RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BER6
RES 10.4Kohm 1/2W .1% AXIAL

RES 10.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K400BER6-ND
Through Hole Resistors CMF5510K400BER6-ND
10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7082
Resistor,metal Film,10.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7082
Resistor,Metal Film,10.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K400BER6 CMF5510K400BER6-ND 40C7082
Product Name RES 10.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,10.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details