Vishay Intertechnology, Inc. RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BEEA70

Description
RES 10.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/2W .1% AXIAL - CMF5510K400BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/2W .1% AXIAL
CMF5510K400BEEA70
RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BEEA70
RES 10.4Kohm 1/2W .1% AXIAL

RES 10.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K400BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K400BEEA70-ND
Through Hole Resistors CMF5510K400BEEA70-ND
10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 10.4K .1% T-9 Ea E3 Vishay - 68P0052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10.4K .1% T-9 Ea E3 Vishay
68P0052
Cmf-55-70 10.4K .1% T-9 Ea E3 Vishay 68P0052
CMF-55-70 10.4K .1% T-9 EA e3

CMF-55-70 10.4K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K400BEEA70 CMF5510K400BEEA70-ND 68P0052
Product Name RES 10.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 10.4K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details