Vishay Intertechnology, Inc. RES 10.2K OHM 1/2W 1% AXIAL CMF5510K200FKBF

Description
RES 10.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/2W 1% AXIAL - CMF5510K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W 1% AXIAL
CMF5510K200FKBF
RES 10.2K OHM 1/2W 1% AXIAL CMF5510K200FKBF
RES 10.2Kohm 1/2W 1% AXIAL

RES 10.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K200FKBF-ND
Through Hole Resistors CMF5510K200FKBF-ND
10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,102Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7076
Resistor,metal Film,102Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7076
Resistor,Metal Film,102KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,102KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K200FKBF CMF5510K200FKBF-ND 40C7076
Product Name RES 10.2K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,102Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details