Vishay Intertechnology, Inc. RES 10.2K OHM 1/2W 1% AXIAL CMF5510K200FHEB

Description
RES 10.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/2W 1% AXIAL - CMF5510K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W 1% AXIAL
CMF5510K200FHEB
RES 10.2K OHM 1/2W 1% AXIAL CMF5510K200FHEB
RES 10.2Kohm 1/2W 1% AXIAL

RES 10.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.2KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.2KHFCT-ND
Through Hole Resistors CMF10.2KHFCT-ND
10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.2KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.2KHFTR-ND
Through Hole Resistors CMF10.2KHFTR-ND
10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.2K 1% T-2 Eb E3 Vishay - 68P0046 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.2K 1% T-2 Eb E3 Vishay
68P0046
Cmf-55 10.2K 1% T-2 Eb E3 Vishay 68P0046
CMF-55 10.2K 1% T-2 EB e3

CMF-55 10.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K200FHEB CMF10.2KHFCT-ND 68P0046
Product Name RES 10.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.2K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details