Vishay Intertechnology, Inc. RES 10.2K OHM 1/2W 1% AXIAL CMF5510K200FERE

Description
RES 10.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/2W 1% AXIAL - CMF5510K200FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W 1% AXIAL
CMF5510K200FERE
RES 10.2K OHM 1/2W 1% AXIAL CMF5510K200FERE
RES 10.2Kohm 1/2W 1% AXIAL

RES 10.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K200FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K200FERE-ND
Through Hole Resistors CMF5510K200FERE-ND
10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510K200FERE CMF5510K200FERE-ND
Product Name RES 10.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers