Vishay Intertechnology, Inc. RES 10.2K OHM 1/2W .5% AXIAL CMF5510K200DHEK

Description
RES 10.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/2W .5% AXIAL - CMF5510K200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W .5% AXIAL
CMF5510K200DHEK
RES 10.2K OHM 1/2W .5% AXIAL CMF5510K200DHEK
RES 10.2Kohm 1/2W .5% AXIAL

RES 10.2Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K200DHEK-ND
Through Hole Resistors CMF5510K200DHEK-ND
10.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.2K .5% T-2 Ek E3 Vishay - 68P0045 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.2K .5% T-2 Ek E3 Vishay
68P0045
Cmf-55 10.2K .5% T-2 Ek E3 Vishay 68P0045
CMF-55 10.2K .5% T-2 EK e3

CMF-55 10.2K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K200DHEK CMF5510K200DHEK-ND 68P0045
Product Name RES 10.2K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10.2K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details