Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K200BERE70

Description
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K200BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K200BERE70-ND
Through Hole Resistors CMF5510K200BERE70-ND
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.2K OHM 1/2W .1% AXIAL - CMF5510K200BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W .1% AXIAL
CMF5510K200BERE70
RES 10.2K OHM 1/2W .1% AXIAL CMF5510K200BERE70
RES 10.2Kohm 1/2W .1% AXIAL

RES 10.2Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 10.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7051 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 10.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7051
Cmf55, 10.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7051
CMF55, 10.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 10.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K200BERE70-ND CMF5510K200BERE70 40C7051
Product Name Through Hole Resistors RES 10.2K OHM 1/2W .1% AXIAL Cmf55, 10.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details