Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K200BER670

Description
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K200BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K200BER670-ND
Through Hole Resistors CMF5510K200BER670-ND
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5510K200BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510K200BER670
Metal Film Resistors - CMF5510K200BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,102Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7053
Resistor,metal Film,102Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7053
Resistor,Metal Film,102KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,102KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K200BER670-ND CMF5510K200BER670 40C7053
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,102Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers