Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K200BEEB70

Description
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K200BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K200BEEB70-ND
Through Hole Resistors CMF5510K200BEEB70-ND
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.2K OHM 1/2W .1% AXIAL - CMF5510K200BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W .1% AXIAL
CMF5510K200BEEB70
RES 10.2K OHM 1/2W .1% AXIAL CMF5510K200BEEB70
RES 10.2Kohm 1/2W .1% AXIAL

RES 10.2Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 10.2K .1% T-9 Eb E3 Vishay - 68P0037 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10.2K .1% T-9 Eb E3 Vishay
68P0037
Cmf-55-70 10.2K .1% T-9 Eb E3 Vishay 68P0037
CMF-55-70 10.2K .1% T-9 EB e3

CMF-55-70 10.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K200BEEB70-ND CMF5510K200BEEB70 68P0037
Product Name Through Hole Resistors RES 10.2K OHM 1/2W .1% AXIAL Cmf-55-70 10.2K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details