Metal Film Resistors - Through Hole
10.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 10.2K .1% T-9 EB e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5510K200BEEB | CMF5510K200BEEB-ND | 68P0036 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 10.2K .1% T-9 Eb E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 0.1000 +/- % |