Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K100BHEA

Description
10.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K100BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K100BHEA-ND
Through Hole Resistors CMF5510K100BHEA-ND
10.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.1K OHM 1/2W .1% AXIAL - CMF5510K100BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/2W .1% AXIAL
CMF5510K100BHEA
RES 10.1K OHM 1/2W .1% AXIAL CMF5510K100BHEA
RES 10.1Kohm 1/2W .1% AXIAL

RES 10.1Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 10.1K .1% T-2 Ea E3 Vishay - 68P0031 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.1K .1% T-2 Ea E3 Vishay
68P0031
Cmf-55 10.1K .1% T-2 Ea E3 Vishay 68P0031
CMF-55 10.1K .1% T-2 EA e3

CMF-55 10.1K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K100BHEA-ND CMF5510K100BHEA 68P0031
Product Name Through Hole Resistors RES 10.1K OHM 1/2W .1% AXIAL Cmf-55 10.1K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details