Vishay Intertechnology, Inc. RES 10.01K OHM 1/2W 0.1% AXIAL CMF5510K010BHEB

Description
RES 10.01Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10.01Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.01K OHM 1/2W 0.1% AXIAL - CMF5510K010BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.01K OHM 1/2W 0.1% AXIAL
CMF5510K010BHEB
RES 10.01K OHM 1/2W 0.1% AXIAL CMF5510K010BHEB
RES 10.01Kohm 1/2W 0.1% AXIAL

RES 10.01Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K010BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K010BHEB-ND
Through Hole Resistors CMF5510K010BHEB-ND
10.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.01K .1% T-2 Eb E3 Vishay - 68P0026 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.01K .1% T-2 Eb E3 Vishay
68P0026
Cmf-55 10.01K .1% T-2 Eb E3 Vishay 68P0026
CMF-55 10.01K .1% T-2 EB e3

CMF-55 10.01K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K010BHEB CMF5510K010BHEB-ND 68P0026
Product Name RES 10.01K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 10.01K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details