Vishay Intertechnology, Inc. RES 10K OHM 1/2W 5% AXIAL CMF5510K000JNRE

Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 5% AXIAL - CMF5510K000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 5% AXIAL
CMF5510K000JNRE
RES 10K OHM 1/2W 5% AXIAL CMF5510K000JNRE
RES 10Kohm 1/2W 5% AXIAL

RES 10Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000JNRE-ND
Through Hole Resistors CMF5510K000JNRE-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510K000JNRE CMF5510K000JNRE-ND
Product Name RES 10K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details