Vishay Intertechnology, Inc. RES 10K OHM 1/2W 5% AXIAL CMF5510K000JNEB

Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 5% AXIAL - CMF5510K000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 5% AXIAL
CMF5510K000JNEB
RES 10K OHM 1/2W 5% AXIAL CMF5510K000JNEB
RES 10Kohm 1/2W 5% AXIAL

RES 10Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000JNEB-ND
Through Hole Resistors CMF5510K000JNEB-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10K 5% T-00 Eb E3 Vishay - 68P0024 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K 5% T-00 Eb E3 Vishay
68P0024
Cmf-55 10K 5% T-00 Eb E3 Vishay 68P0024
CMF-55 10K 5% T-00 EB e3

CMF-55 10K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000JNEB CMF5510K000JNEB-ND 68P0024
Product Name RES 10K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 10K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers