Vishay Intertechnology, Inc. Metal Film Resistors - CMF5510K000JLEK

Description
Metal Film Resistors - Through Hole CMF-55 10K 5% T-0 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 10K 5% T-0 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5510K000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510K000JLEK
Metal Film Resistors - CMF5510K000JLEK
Metal Film Resistors - Through Hole CMF-55 10K 5% T-0 EK e3

Metal Film Resistors - Through Hole CMF-55 10K 5% T-0 EK e3

Supplier's Site
Through Hole Resistors - CMF5510K000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000JLEK-ND
Through Hole Resistors CMF5510K000JLEK-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10K 5% T-0 Ek E3 Vishay - 68P0022 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K 5% T-0 Ek E3 Vishay
68P0022
Cmf-55 10K 5% T-0 Ek E3 Vishay 68P0022
CMF-55 10K 5% T-0 EK e3

CMF-55 10K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000JLEK CMF5510K000JLEK-ND 68P0022
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 10K 5% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers