Vishay Intertechnology, Inc. RES 10K OHM 1/2W 5% AXIAL CMF5510K000JHBF

Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 5% AXIAL - CMF5510K000JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 5% AXIAL
CMF5510K000JHBF
RES 10K OHM 1/2W 5% AXIAL CMF5510K000JHBF
RES 10Kohm 1/2W 5% AXIAL

RES 10Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000JHBF-ND
Through Hole Resistors CMF5510K000JHBF-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510K000JHBF CMF5510K000JHBF-ND
Product Name RES 10K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details