Vishay Intertechnology, Inc. RES 10K OHM 1/2W 2% AXIAL CMF5510K000GLR6

Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 2% AXIAL - CMF5510K000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 2% AXIAL
CMF5510K000GLR6
RES 10K OHM 1/2W 2% AXIAL CMF5510K000GLR6
RES 10Kohm 1/2W 2% AXIAL

RES 10Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000GLR6-ND
Through Hole Resistors CMF5510K000GLR6-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10K 2% T-0 Re6 Vishay - 68P0013 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K 2% T-0 Re6 Vishay
68P0013
Cmf-55 10K 2% T-0 Re6 Vishay 68P0013
CMF-55 10K 2% T-0 RE6

CMF-55 10K 2% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000GLR6 CMF5510K000GLR6-ND 68P0013
Product Name RES 10K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 10K 2% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details