Vishay Precision Group Metal Film Resistors - CMF5510K000GKKA

Description
Metal Film Resistors - Through Hole CMF-55 10K 2% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 10K 2% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5510K000GKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510K000GKKA
Metal Film Resistors - CMF5510K000GKKA
Metal Film Resistors - Through Hole CMF-55 10K 2% T-1 K36

Metal Film Resistors - Through Hole CMF-55 10K 2% T-1 K36

Supplier's Site
Cmf-55 10K 2% T-1 K36 Vishay - 68P0009 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K 2% T-1 K36 Vishay
68P0009
Cmf-55 10K 2% T-1 K36 Vishay 68P0009
CMF-55 10K 2% T-1 K36

CMF-55 10K 2% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5510K000GKKA 68P0009
Product Name Metal Film Resistors - Cmf-55 10K 2% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details