Vishay Precision Group Cmf-55-70 10K 1% T-1 Re5 Vishay CMF5510K000FKWF70

Description
CMF-55-70 10K 1% T-1 RE5
Description
CMF-55-70 10K 1% T-1 RE5

Suppliers

Company
Product
Description
Supplier Links
Cmf-55-70 10K 1% T-1 Re5 Vishay - 68P0007 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10K 1% T-1 Re5 Vishay
68P0007
Cmf-55-70 10K 1% T-1 Re5 Vishay 68P0007
CMF-55-70 10K 1% T-1 RE5

CMF-55-70 10K 1% T-1 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P0007
Product Name Cmf-55-70 10K 1% T-1 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details