Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K000FKRE70

Description
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000FKRE70-ND
Through Hole Resistors CMF5510K000FKRE70-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/2W 1% AXIAL - CMF5510K000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 1% AXIAL
CMF5510K000FKRE70
RES 10K OHM 1/2W 1% AXIAL CMF5510K000FKRE70
RES 10Kohm 1/2W 1% AXIAL

RES 10Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 10K 1% T-1 R36 Vishay - 68P0001 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10K 1% T-1 R36 Vishay
68P0001
Cmf-55-70 10K 1% T-1 R36 Vishay 68P0001
CMF-55-70 10K 1% T-1 R36

CMF-55-70 10K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000FKRE70-ND CMF5510K000FKRE70 68P0001
Product Name Through Hole Resistors RES 10K OHM 1/2W 1% AXIAL Cmf-55-70 10K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details