Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT CMF5510K000FKRE39

Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT - CMF5510K000FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT
CMF5510K000FKRE39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT CMF5510K000FKRE39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF5510K000FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000FKRE39-ND
Through Hole Resistors CMF5510K000FKRE39-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7032
Resistor,metal Film,10Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7032
Resistor,Metal Film,10KOhms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10KOhms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000FKRE39 CMF5510K000FKRE39-ND 40C7032
Product Name RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT Through Hole Resistors Resistor,metal Film,10Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers