Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT CMF5510K000FKEB39

Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT - CMF5510K000FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT
CMF5510K000FKEB39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT CMF5510K000FKEB39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF5510K000FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000FKEB39-ND
Through Hole Resistors CMF5510K000FKEB39-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 10K 1% T-1 Eb E3 Vishay - 67P9995 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 10K 1% T-1 Eb E3 Vishay
67P9995
Cmf-55-39 10K 1% T-1 Eb E3 Vishay 67P9995
CMF-55-39 10K 1% T-1 EB e3

CMF-55-39 10K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000FKEB39 CMF5510K000FKEB39-ND 67P9995
Product Name RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT Through Hole Resistors Cmf-55-39 10K 1% T-1 Eb E3 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details