Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K000FKBF39

Description
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000FKBF39-ND
Through Hole Resistors CMF5510K000FKBF39-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/2W 1% AXIAL - CMF5510K000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 1% AXIAL
CMF5510K000FKBF39
RES 10K OHM 1/2W 1% AXIAL CMF5510K000FKBF39
RES 10Kohm 1/2W 1% AXIAL

RES 10Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 10K 1% T-1 B14 Vishay - 67P9992 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 10K 1% T-1 B14 Vishay
67P9992
Cmf-55-39 10K 1% T-1 B14 Vishay 67P9992
CMF-55-39 10K 1% T-1 B14

CMF-55-39 10K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000FKBF39-ND CMF5510K000FKBF39 67P9992
Product Name Through Hole Resistors RES 10K OHM 1/2W 1% AXIAL Cmf-55-39 10K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers