Vishay Precision Group RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FHEK

Description
RES 10.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/2W 1% AXIAL - CMF5510K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W 1% AXIAL
CMF5510K000FHEK
RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FHEK
RES 10.0Kohm 1/2W 1% AXIAL

RES 10.0Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-4299-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4299-ND
Through Hole Resistors 541-4299-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay - 19M5305 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
19M5305
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay 19M5305
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000FHEK 541-4299-ND 19M5305
Product Name RES 10.0K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers