Vishay Precision Group RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FHEB

Description
RES 10.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/2W 1% AXIAL - CMF5510K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W 1% AXIAL
CMF5510K000FHEB
RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FHEB
RES 10.0Kohm 1/2W 1% AXIAL

RES 10.0Kohm 1/2W 1% AXIAL

Supplier's Site
0.5W 250V Resistor - 53-CMF5510K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF5510K000FHEB
0.5W 250V Resistor 53-CMF5510K000FHEB
10kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5510K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FHEB can be used for catalog matching and distributor lookup.

10kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5510K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF10.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KHFCT-ND
Through Hole Resistors CMF10.0KHFCT-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KHFTR-ND
Through Hole Resistors CMF10.0KHFTR-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Through Hole Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Through Hole Resistors
Resistors Through Hole Resistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Through Hole Resistors Series: CMF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Resistance: 10 kOhms Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Metal Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Through Hole Resistors
Series: CMF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Resistance: 10 kOhms
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay - 26R4032 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
26R4032
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay 26R4032
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 31P7327 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
31P7327
Metal Film Resistor, 10Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 31P7327
METAL FILM RESISTOR, 10KOHM, 500mW, 1%, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
METAL-FILM,10KOHM,1%,1/8W,100PPM,AXL,THRU-HOLE, TR - 70205631 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL-FILM,10KOHM,1%,1/8W,100PPM,AXL,THRU-HOLE, TR
70205631
METAL-FILM,10KOHM,1%,1/8W,100PPM,AXL,THRU-HOLE, TR 70205631
METAL-FILM,10KOHM,1% ,1/8W,100PPM,AXL,THR U-HOLE, TR

METAL-FILM,10KOHM,1%,1/8W,100PPM,AXL,THRU-HOLE, TR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CMF5510K000FHEB 53-CMF5510K000FHEB CMF10.0KHFCT-ND 26R4032 70205631
Product Name RES 10.0K OHM 1/2W 1% AXIAL 0.5W 250V Resistor Through Hole Resistors Resistors Through Hole Resistors Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay METAL-FILM,10KOHM,1%,1/8W,100PPM,AXL,THRU-HOLE, TR
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts 0.1250 watts
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details