Vishay Intertechnology, Inc. Metal Film Resistors - CMF5510K000FER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5510K000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510K000FER6
Metal Film Resistors - CMF5510K000FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5510K000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000FER6-ND
Through Hole Resistors CMF5510K000FER6-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay - 40C7013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
40C7013
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay 40C7013
Resistor,Metal Film,10KOhms,250WV,1 +/-% Tol,-25,25ppm-TC RoHS Compliant: No

Resistor,Metal Film,10KOhms,250WV,1+/-% Tol,-25,25ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000FER6 CMF5510K000FER6-ND 40C7013
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details