Vishay Intertechnology, Inc. RES 10K OHM 1/2W .5% AXIAL CMF5510K000DHEB

Description
RES 10Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W .5% AXIAL - CMF5510K000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .5% AXIAL
CMF5510K000DHEB
RES 10K OHM 1/2W .5% AXIAL CMF5510K000DHEB
RES 10Kohm 1/2W .5% AXIAL

RES 10Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000DHEB-ND
Through Hole Resistors CMF5510K000DHEB-ND
10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510K000DHEB CMF5510K000DHEB-ND
Product Name RES 10K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers